HARMONY, UNIVERSAL PLUG-IN RELAY
HARMONY, UNIVERSAL PLUG-IN RELAY
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Industrial Relays RELAY 3CO QC PINS 10A @ 250V 120VAC COIL LED
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RUMF33F7-ND | RUMF33F7 | 45Y4049 | RUMF33F7 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric | Industrial Relays |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw |