The RUMF33B7 is a plug-in relay with 3 changeover contacts, designed for industrial control applications with a 24 V AC coil. It features a status LED and has a conventional thermal current rating of 10 A at -40 to 55 °C. The contacts, made of AgNi, support switching up to 10 A at 250 V AC and 10 A at 28 V DC, with a maximum switching capacity of 2500 VA / 280 W. The relay meets UL listed, UL recognized, CSA, GOST, and RoHS standards, and complies with EN/IEC 61810-1, UL 508, and CSA C22.2 No 14. It operates in any position with an ambient temperature range of -40 to 55 °C, has an IP40 rating, and weighs 0.086 kg. Its electrical durability is 100,000 cycles under resistive load, and it has a mechanical durability of 5,000,000 cycles.
Industrial Relays RELAY 3CO QC PINS 10A @ 250V 24VAC COIL LED
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RUMF33B7 |
| Product Name | Industrial Relays |