Schneider Electric Power Relays, Over 2 Amps RUMC32GD

Description
HARMONY, UNIVERSAL PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, UNIVERSAL PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RUMC32GD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMC32GD-ND
Power Relays, Over 2 Amps 4008-RUMC32GD-ND
HARMONY, UNIVERSAL PLUG-IN RELAY

HARMONY, UNIVERSAL PLUG-IN RELAY

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RUMC32GD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RUMC32GD
Relays - Power Relays, Over 2 Amps RUMC32GD
HARMONY, UNIVERSAL PLUG-IN RELAY

HARMONY, UNIVERSAL PLUG-IN RELAY

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RUMC32GD
Industrial Relays RUMC32GD
Industrial Relays RELAY 3CO CYL PIN 10A@250V125VDC COIL LED+TEST

Industrial Relays RELAY 3CO CYL PIN 10A@250V125VDC COIL LED+TEST

Buy Now
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y3990 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y3990
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y3990
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RUMC32GD-ND RUMC32GD RUMC32GD 45Y3990
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data