RELAY 3CO CYL PIN 10A@250V 120VA
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY 3CO CYL PIN 10A@250V 120VA
Industrial Relays RELAY 3CO CYL PIN 10A@250V 120VAC COIL LED+TES
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RUMC32F7-ND | 45Y3989 | RUMC32F7 | RUMC32F7 | RUMC32F7 |
| Product Name | Power Relays, Over 2 Amps | Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric | SQD MISC | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Relay Type | General | ||||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) | ||||
| Throw | Double Throw | Double Throw | Double Throw |