RELAY 3CO CYL PIN 10A@250V 24VAC
Schneider Electric RUMC32B7 Power Relay
RELAY 3CO CYL PIN 10A@250V 24VAC
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Industrial Relays RELAY 3CO CYL PIN 10A@250V 24VAC COIL LED+TEST
3 AT 60 HZ VA POWER RATING, OCTAL ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 10 AMP AT 250 VAC, 3PDT, 24 VAC, 35MM WIDE X 56MM HIGH X 35.4MM DEEP. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-RUMC32B7-ND | 2205152 | RUMC32B7 | 45Y3985 | RUMC32B7 | 57597820 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relays - Power Relays, Over 2 Amps | Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric | Industrial Relays | Relay/Socket |
| Relay Type | General | General | ||||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |||
| Poles | Triple Pole (TP) | |||||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator | Latching |