RELAY 2CO CYL PIN 10A@250V 24VAC
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Industrial Relays RELAY 2CO CYL PIN 10A@250V 24VAC COIL LED+TEST
RELAY 2CO CYL PIN 10A@250V 24VAC
RLY2CO CYLPIN 10A250V 24ACCOIL
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RUMC22B7-ND | 45Y3959 | RUMC22B7 | RUMC22B7 | RUMC22B7 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric | Industrial Relays | Relays - Power Relays, Over 2 Amps | SQD General Purpose |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |