The Relay, DPDT, 250Vac, 28Vdc, 10A, part number 45Y3955, is a plug-in relay from the Harmony Relay series by Schneider Electric. It features a contact configuration of double pole double throw (DPDT) and is rated for a maximum switching voltage of 250V AC and 28V DC. The relay can handle a rated operational current of 10A for both AC and DC applications, making it suitable for various control and switching tasks. This relay operates at a control circuit voltage of 120V AC and has a mechanical durability of up to 5 million cycles, with an electrical durability of 100,000 cycles for resistive loads. The device has a compact design with a weight of 0.19 lb (0.086 kg) and can be mounted in any position. It is compliant with several safety and environmental standards, including UL, RoHS, and CSA, and has an IP40 protection rating. The relay is designed for a wide operating temperature range of -40 to 55 °C and can withstand vibrations and shocks, making it suitable for demanding environments. Its average coil consumption is 3 VA at 60 Hz, and it features a lockable test button for ease of use. This product is a reliable choice for engineers looking for a robust relay solution in their projects.
RELAY 2CO CYL PINS 10A@250V 120V
Industrial Relays RELAY 2CO CYL PINS 10A@250V 120VAC COIL TEST
GENERAL PURPOSE RELAY, OCTAL ELECTROMECHANICAL PLUG-IN, 3 AT 60 HZ VA POWER RATING, 10 AMP AT 277 VAC & 30 VDC, DPDT, 120 VAC, 35MM WIDE X 56MM HIGH X 35.4MM DEEP. FREE 2 YEAR RADWELL WARRANTY
Universal Plug-in Relay - Zelio RUM
RELAY 2CO CYL PINS 10A@250V 120V
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-RUMC21F7-ND | RUMC21F7 | 57606291 | RUMC21F7 | RUMC21F7 | 45Y3955 |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relay/Socket | SQD General Purpose | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric |
| Relay Type | General | General | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Socket or Plug-in Style; Socket | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw |