Schneider Electric Power Relays RUMC21BD

Description
Schneider Electric RUMC21BD Power Relay
Request a Quote Datasheet
Description
Schneider Electric RUMC21BD Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2205138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2205138
Power Relays 2205138
Schneider Electric RUMC21BD Power Relay

Schneider Electric RUMC21BD Power Relay

Supplier's Site
Power Relays, Over 2 Amps - 4008-RUMC21BD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMC21BD-ND
Power Relays, Over 2 Amps 4008-RUMC21BD-ND
RLY 2CO CYL PINS 10A@250V 24VDC

RLY 2CO CYL PINS 10A@250V 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RUMC21BD
Industrial Relays RUMC21BD
Industrial Relays RELAY 2CO CYL PINS 10A@250V 24VDC COIL TEST

Industrial Relays RELAY 2CO CYL PINS 10A@250V 24VDC COIL TEST

Buy Now
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y3950 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y3950
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y3950
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RUMC21BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RUMC21BD
Relays - Power Relays, Over 2 Amps RUMC21BD
RLY 2CO CYL PINS 10A@250V 24VDC

RLY 2CO CYL PINS 10A@250V 24VDC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 2205138 4008-RUMC21BD-ND RUMC21BD 45Y3950 RUMC21BD
Product Name Power Relays Power Relays, Over 2 Amps Industrial Relays Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric Relays - Power Relays, Over 2 Amps
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Approvals RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 131 F (-40 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202780484000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Force Guided Relays - 2861794 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.15 watts
View Details