Schneider Electric Controller, Digital Temp, 12Vdc, Panel; Thermocouple Type Square D By Schneider Electric RTC48PUNCSNHU

Description
CONTROLLER, DIGITAL TEMP, 12VDC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
CONTROLLER, DIGITAL TEMP, 12VDC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller, Digital Temp, 12Vdc, Panel; Thermocouple Type Square D By Schneider Electric - 26Y2203 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Digital Temp, 12Vdc, Panel; Thermocouple Type Square D By Schneider Electric
26Y2203
Controller, Digital Temp, 12Vdc, Panel; Thermocouple Type Square D By Schneider Electric 26Y2203
CONTROLLER, DIGITAL TEMP, 12VDC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:- RoHS Compliant: Yes

CONTROLLER, DIGITAL TEMP, 12VDC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 26Y2203
Product Name Controller, Digital Temp, 12Vdc, Panel; Thermocouple Type Square D By Schneider Electric
Type B, C, E, J, K, N, R, S, T, PL2
Unlock Full Specs
to access all available technical data

Similar Products