Schneider Electric Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric RTC48PUN1RSLU

Description
CONTROLLER, DIGITAL TEMP, 250VAC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
CONTROLLER, DIGITAL TEMP, 250VAC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric - 26Y2213 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric
26Y2213
Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric 26Y2213
CONTROLLER, DIGITAL TEMP, 250VAC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

CONTROLLER, DIGITAL TEMP, 250VAC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 26Y2213
Product Name Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric
Type B, C, E, J, K, N, R, S, T, PL2
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
AC Resistance Bridge/Temperature Controller - Model 372 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Stand-Alone
View Details