Schneider Electric Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric RTC48PUN1RNLU

Description
CONTROLLER, DIGITAL TEMP, 250VAC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
CONTROLLER, DIGITAL TEMP, 250VAC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric - 26Y2209 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric
26Y2209
Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric 26Y2209
CONTROLLER, DIGITAL TEMP, 250VAC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

CONTROLLER, DIGITAL TEMP, 250VAC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 26Y2209
Product Name Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric
Type B, C, E, J, K, N, R, S, T, PL2
Unlock Full Specs
to access all available technical data

Similar Products

Low Cryogenic Temperature Controller - Model 325 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
Z series Microcontroller X (48x96mm) / Standard Type - PXF5 - Fuji Electric Corp. of America
Specs
Interface Digital Front Panel
View Details