HARMONY, SLIM INTERFACE RELAY PR
Schneider Electric RSL1PRBU
General Purpose Relays Relay + spring Clamp Socket 24 VAC/VDC
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RSL Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
HARMONY, SLIM INTERFACE RELAY PR
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-RSL1PRBU-ND | 1799443 | RSL1PRBU | 52T4865 | RSL1PRBU |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | General Purpose Relays | Relay, Spdt, 250Vac, 6A; Contact Configuration Schneider Electric | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | DIN | Socket or Plug-in Style; Socket | DIN; DIN Rail | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |