HARMONY, INTERFACE PLUG-IN RELAY
Industrial Relays PLUG-IN RELAY 250VAC 8A RSB
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:220VAC; Contact Current:8A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:400V; Relay Terminals:Quick Connect; Carry Current:8A RoHS Compliant: Yes
HARMONY, INTERFACE PLUG-IN RELAY
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-RSB2A080M7-ND | 7423902 | RSB2A080M7 | 13M2776 | RSB2A080M7 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Industrial Relays | Relay, Dpdt, 250Vac, 8A; Contact Configuration Schneider Electric | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||||
| Mounting | Socketable | PCBoard; Pcb mount | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 158 F (-40 to 70 C) |