Schneider Electric Power Relays, Over 2 Amps RSB2A080JDS

Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RSB2A080JDS-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSB2A080JDS-ND
Power Relays, Over 2 Amps 4008-RSB2A080JDS-ND
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RSB2A080JDS
Industrial Relays RSB2A080JDS
Industrial Relays RELAY+SOCKET 250VAC 8A RSB

Industrial Relays RELAY+SOCKET 250VAC 8A RSB

Buy Now Datasheet
Relay, Dpdt, 250Vac, 8A; Contact Configuration Schneider Electric - 33M9875 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 8A; Contact Configuration Schneider Electric
33M9875
Relay, Dpdt, 250Vac, 8A; Contact Configuration Schneider Electric 33M9875
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Carry Current:8A RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Carry Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RSB2A080JDS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RSB2A080JDS
Relays - Power Relays, Over 2 Amps RSB2A080JDS
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RSB2A080JDS-ND RSB2A080JDS 33M9875 RSB2A080JDS
Product Name Power Relays, Over 2 Amps Industrial Relays Relay, Dpdt, 250Vac, 8A; Contact Configuration Schneider Electric Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN Socket or Plug-in Style; Socket DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details
Power Relays, Over 2 Amps - Z2254-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Relay module - 788-341 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details