Schneider Electric Electromechanical Interface Relays RSB2A080F7PV

Description
Schneider Electric RSB2A080F7PV
Request a Quote Datasheet
Description
Schneider Electric RSB2A080F7PV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 2035210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2035210
Electromechanical Interface Relays 2035210
Schneider Electric RSB2A080F7PV

Schneider Electric RSB2A080F7PV

Supplier's Site
Power Relays, Over 2 Amps - 4008-RSB2A080F7PV-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSB2A080F7PV-ND
Power Relays, Over 2 Amps 4008-RSB2A080F7PV-ND
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Buy Now Datasheet
Power Relay, Dpdt, 120Vac, 8A, Socket; Contact Configuration Schneider Electric - 12AJ7836 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 120Vac, 8A, Socket; Contact Configuration Schneider Electric
12AJ7836
Power Relay, Dpdt, 120Vac, 8A, Socket; Contact Configuration Schneider Electric 12AJ7836
POWER RELAY, DPDT, 120VAC, 8A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:8A; Product Range:Harmony RSB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, DPDT, 120VAC, 8A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:8A; Product Range:Harmony RSB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2035210 4008-RSB2A080F7PV-ND 12AJ7836
Product Name Electromechanical Interface Relays Power Relays, Over 2 Amps Power Relay, Dpdt, 120Vac, 8A, Socket; Contact Configuration Schneider Electric
Mounting DIN; Din rail DIN Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Maximum Switching Current 8.00 amps
Resistance 8800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1785024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Number if >4 1 #
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 288-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers