RSB RLY SCKT1C/O 16A 24VDC DIO
Schneider Electric RSB1A160BDPV
RSB RLY SCKT1C/O 16A 24VDC DIO
POWER RELAY, SPDT, 24VDC, 16A, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:Harmony RSB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-RSB1A160BDPV-ND | 2035251 | RSB1A160BDPV | 12AJ7833 |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Spdt, 24Vdc, 16A, Socket; Contact Configuration Schneider Electric |
| Relay Type | General | |||
| Mounting | Chassis Mount | DIN; Din rail | Bracket (Flange) Mount; Chassis Mount | Socket or Plug-in Style; Socket |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |
| Features | Visual Indicator | Latching |