Schneider Electric Power Relays, Over 2 Amps RSB1A120P7S

Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RSB1A120P7S-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSB1A120P7S-ND
Power Relays, Over 2 Amps 4008-RSB1A120P7S-ND
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Buy Now Datasheet
Relay, Spdt, 250Vac, 12A; Contact Configuration Schneider Electric - 33M9850 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 12A; Contact Configuration Schneider Electric
33M9850
Relay, Spdt, 250Vac, 12A; Contact Configuration Schneider Electric 33M9850
RELAY, SPDT, 250VAC, 12A; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:12A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 12A; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:12A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RSB1A120P7S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RSB1A120P7S
Relays - Power Relays, Over 2 Amps RSB1A120P7S
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RSB1A120P7S
Industrial Relays RSB1A120P7S
Industrial Relays RELAY+SOCKET 250VAC 12A RSB

Industrial Relays RELAY+SOCKET 250VAC 12A RSB

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4008-RSB1A120P7S-ND 33M9850 RSB1A120P7S RSB1A120P7S
Product Name Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 12A; Contact Configuration Schneider Electric Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting DIN Socket or Plug-in Style; Socket DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details