Schneider Electric Electromechanical Interface Relays RSB1A120P7PV

Description
Schneider Electric RSB1A120P7PV
Request a Quote Datasheet
Description
Schneider Electric RSB1A120P7PV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 2035233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2035233
Electromechanical Interface Relays 2035233
Schneider Electric RSB1A120P7PV

Schneider Electric RSB1A120P7PV

Supplier's Site
Power Relays, Over 2 Amps - 4008-RSB1A120P7PV-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSB1A120P7PV-ND
Power Relays, Over 2 Amps 4008-RSB1A120P7PV-ND
RSB RLY SCKT1C/O 12A 230VAC VARI

RSB RLY SCKT1C/O 12A 230VAC VARI

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RSB1A120P7PV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RSB1A120P7PV
Relays - Power Relays, Over 2 Amps RSB1A120P7PV
RSB RLY SCKT1C/O 12A 230VAC VARI

RSB RLY SCKT1C/O 12A 230VAC VARI

Supplier's Site
Power Relay, Spdt, 230Vac, 12A, Socket; Contact Configuration Schneider Electric - 12AJ7832 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 230Vac, 12A, Socket; Contact Configuration Schneider Electric
12AJ7832
Power Relay, Spdt, 230Vac, 12A, Socket; Contact Configuration Schneider Electric 12AJ7832
POWER RELAY, SPDT, 230VAC, 12A, SOCKET; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:12A; Product Range:Harmony RSB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPDT, 230VAC, 12A, SOCKET; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:12A; Product Range:Harmony RSB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 2035233 4008-RSB1A120P7PV-ND RSB1A120P7PV 12AJ7832
Product Name Electromechanical Interface Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Spdt, 230Vac, 12A, Socket; Contact Configuration Schneider Electric
Mounting DIN; Din rail Chassis Mount Bracket (Flange) Mount; Chassis Mount Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Maximum Switching Current 12.00 amps
Resistance 32500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393807-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Type 20.21 - Modular step relays 16A - 202181204000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details