HARMONY, INTERFACE PLUG-IN RELAY
3,000 VA POWER RATING, ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 12 AMP AT 250 VAC & 12 AMP AT 28 VDC, 1CO, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY, SPDT, 250VAC, 12A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Industrial Relays SPDT 12A 120VAC 10.2KOhm plug-in
Zelio Interface Plug-in Relay, 1
HARMONY, INTERFACE PLUG-IN RELAY
| DigiKey | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-RSB1A120F7-ND | 57613188 | 20K2715 | RSB1A120F7 | RSB1A120F7 | RSB1A120F7 |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | Relay, Spdt, 250Vac, 12A; Contact Configuration Schneider Electric | Industrial Relays | SQD General Purpose | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw |