Schneider Electric Power Relays RPF2BJD

Description
Schneider Electric RPF2BJD Power Relay
Request a Quote Datasheet
Description
Schneider Electric RPF2BJD Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1797307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1797307
Power Relays 1797307
Schneider Electric RPF2BJD Power Relay

Schneider Electric RPF2BJD Power Relay

Supplier's Site
Power Relays, Over 2 Amps - 4008-RPF2BJD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RPF2BJD-ND
Power Relays, Over 2 Amps 4008-RPF2BJD-ND
HARMONY, POWER RELAY, DIN RAIL/P

HARMONY, POWER RELAY, DIN RAIL/P

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RPF2BJD
General Purpose Relays RPF2BJD
General Purpose Relays POWER RELAY 250V 25A RPF

General Purpose Relays POWER RELAY 250V 25A RPF

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30A; Contact Configuration Schneider Electric - 33M9791 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30A; Contact Configuration Schneider Electric
33M9791
Relay, Dpdt, 250Vac, 30A; Contact Configuration Schneider Electric 33M9791
RELAY, DPDT, 250VAC, 30A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:30A; Product Range:Zelio RPF Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:30A; Product Range:Zelio RPF Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RPF2BJD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RPF2BJD
Relays - Power Relays, Over 2 Amps RPF2BJD
HARMONY, POWER RELAY, DIN RAIL/P

HARMONY, POWER RELAY, DIN RAIL/P

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1797307 4008-RPF2BJD-ND RPF2BJD 33M9791 RPF2BJD
Product Name Power Relays Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 250Vac, 30A; Contact Configuration Schneider Electric Relays - Power Relays, Over 2 Amps
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Mounting Panel; DIN; Din rail, panel mount Chassis Mount DIN; DIN Rail, Panel Bracket (Flange) Mount; Chassis Mount
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB310M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electromechanical Relays & Contactors - 1-1393130-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
2 suppliers
Safety Relays - 56.OA12.0633S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers