Schneider Electric RPF2AB7 Power Relay
HARMONY, POWER RELAY, DIN RAIL/P
HARMONY, POWER RELAY, DIN RAIL/P
General Purpose Relays POWER RELAY 250V 25A RPF
RELAY, DPST, 250VAC, 30A; Contact Configuration:DPST; Coil Voltage:24VAC; Contact Current:30A; Product Range:Zelio RPF Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
POWER RELAY, PLUG-IN, RPF, 2 NO CONTACTS, 24 VAC CONTROL VOLTAGE, W/O LOCKABLE TEST BUTTON, FLAT PIN (6), 25 AMP @ 28 VDC, 30 AMP @ 250 VAC, DIN RAIL/PANEL MOUNT, COIL CONSUMPTION 4 VA/60 HZ, 25 MS RELEASE TIME, DIELECTRIC STRENGTH - 200 VAC B/W POLES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1240194 | 4008-RPF2AB7-ND | RPF2AB7 | RPF2AB7 | 13M2724 | 57620561 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpst, 250Vac, 30A; Contact Configuration Schneider Electric | Relay/Socket |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Mounting | DIN; Din rail | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | DIN; DIN Rail, Panel | ||
| Approvals | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 to 131 F (-40 to 55 C) |