Schneider Electric Relay Sockets RGZE1S48M

Description
HARMONY, SOCKET WITH CLAMP, FOR
Request a Quote Datasheet
Description
HARMONY, SOCKET WITH CLAMP, FOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 4008-RGZE1S48M-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
4008-RGZE1S48M-ND
Relay Sockets 4008-RGZE1S48M-ND
HARMONY, SOCKET WITH CLAMP, FOR

HARMONY, SOCKET WITH CLAMP, FOR

Buy Now Datasheet
Relay Sockets - 8526904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relay Sockets
8526904
Relay Sockets 8526904
Schneider Electric RGZE1S48M

Schneider Electric RGZE1S48M

Supplier's Site
Relay Socket, 8Pos, 5A, 250Vac, Screw; Socket Mounting Schneider Electric - 58Y5755 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8Pos, 5A, 250Vac, Screw; Socket Mounting Schneider Electric
58Y5755
Relay Socket, 8Pos, 5A, 250Vac, Screw; Socket Mounting Schneider Electric 58Y5755
RELAY SOCKET, 8POS, 5A, 250VAC, SCREW; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:5A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

RELAY SOCKET, 8POS, 5A, 250VAC, SCREW; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:5A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Relay Sockets & Hardware
RGZE1S48M
Relay Sockets & Hardware RGZE1S48M
Relay Sockets & Hardware SOCKET 250VAC 10A FOR RXG2 RELAY

Relay Sockets & Hardware SOCKET 250VAC 10A FOR RXG2 RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets Relay Sockets Relay Sockets
Product Number 4008-RGZE1S48M-ND 8526904 58Y5755 RGZE1S48M
Product Name Relay Sockets Relay Sockets Relay Socket, 8Pos, 5A, 250Vac, Screw; Socket Mounting Schneider Electric Relay Sockets & Hardware
Mounting Style DIN
Terminal Type Screw Screw; Other; Screw Screw
International Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2824491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 240 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 14-Pin/Blade
View Details