APC by Schneider Electric Battery RBC7

Description
BATTERY CARTRIDGE, FOR SMART UPS, LEAD ACID CELL COMPOSITION, 12 VDC, 17AH, 0-95% OPERATING HUMIDITY, 32-104 FAHRENHEIT OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
BATTERY CARTRIDGE, FOR SMART UPS, LEAD ACID CELL COMPOSITION, 12 VDC, 17AH, 0-95% OPERATING HUMIDITY, 32-104 FAHRENHEIT OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery - 57596461 - Radwell International
Willingboro, NJ, United States
Battery
57596461
Battery 57596461
BATTERY CARTRIDGE, FOR SMART UPS, LEAD ACID CELL COMPOSITION, 12 VDC, 17AH, 0-95% OPERATING HUMIDITY, 32-104 FAHRENHEIT OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

BATTERY CARTRIDGE, FOR SMART UPS, LEAD ACID CELL COMPOSITION, 12 VDC, 17AH, 0-95% OPERATING HUMIDITY, 32-104 FAHRENHEIT OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery; Lead-Acid; 6.80 in. (Max.) H x6 in. (Max.) W x 7.20 in. (Max.) D; 0 - 70125439 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lead-Acid; 6.80 in. (Max.) H x6 in. (Max.) W x 7.20 in. (Max.) D; 0
70125439
Battery; Lead-Acid; 6.80 in. (Max.) H x6 in. (Max.) W x 7.20 in. (Max.) D; 0 70125439
Replacement Battery Cartridge #7 Hot swap batteries Plug-and-play installation It includes all required connectors, authorized return service (ARS) tag (currently available in the US only), battery recycling guide, installation guide, reusable packaging

Replacement Battery Cartridge #7

  • Hot swap batteries
  • Plug-and-play installation
    It includes all required connectors, authorized return service (ARS) tag (currently available in the US only), battery recycling guide, installation guide, reusable packaging
Supplier's Site
Lead Acid Battery Cartridge, 12V; Battery Voltage Apc - 49H9849 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery Cartridge, 12V; Battery Voltage Apc
49H9849
Lead Acid Battery Cartridge, 12V; Battery Voltage Apc 49H9849
LEAD ACID BATTERY CARTRIDGE, 12V; Battery Voltage:24V; Battery Technology:Lead Acid; Battery Capacity:18Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:173mm; External Width:152mm RoHS Compliant: Yes

LEAD ACID BATTERY CARTRIDGE, 12V; Battery Voltage:24V; Battery Technology:Lead Acid; Battery Capacity:18Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:173mm; External Width:152mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number 57596461 70125439 49H9849
Product Name Battery Battery; Lead-Acid; 6.80 in. (Max.) H x6 in. (Max.) W x 7.20 in. (Max.) D; 0 Lead Acid Battery Cartridge, 12V; Battery Voltage Apc
Voltage 12 volts 24 volts
Standard Cylindrical Battery Sizes 2/3AA; Rectangular
Application UPS
Weight 25.7 lbs (11.66 kg)
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1443-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Button Batteries - 1834287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir1620
Capacity 0.0160 ampere-hr
Width / Diameter 0.6299 inch (16 mm)
View Details