APC by Schneider Electric Lead Acid Battery Cartridge, 12V; Battery Voltage Apc RBC12

Description
LEAD ACID BATTERY CARTRIDGE, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:97mm; External Width:254mm; Weight:20kg RoHS Compliant: Yes
Datasheet
Description
LEAD ACID BATTERY CARTRIDGE, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:97mm; External Width:254mm; Weight:20kg RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery Cartridge, 12V; Battery Voltage Apc - 49H9838 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery Cartridge, 12V; Battery Voltage Apc
49H9838
Lead Acid Battery Cartridge, 12V; Battery Voltage Apc 49H9838
LEAD ACID BATTERY CARTRIDGE, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:97mm; External Width:254mm; Weight:20kg RoHS Compliant: Yes

LEAD ACID BATTERY CARTRIDGE, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:97mm; External Width:254mm; Weight:20kg RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 49H9838
Product Name Lead Acid Battery Cartridge, 12V; Battery Voltage Apc
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details