MINIATURE CIRCUIT BREAKER 240V 8
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 80A; Product Range:QO Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: Yes
CIRCUIT BREAKER, MINIATURE, QOU SERIES, 80 AMP, 240 VAC, 3 POLE, 10 KA, UNIT MOUNT, HACR RATED. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QOU380-ND | 16B2108 | 57603941 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal Magnetic, 3P, 80A; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated Current | 80 amps | 80 amps | 80 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Features | Trip Indicator | ||
| Text for Mounting | Chassis Mount | DIN Rail | |
| Manual Actuator Type | Other; (Lever) |