Schneider Electric Circuit Breakers QOU370

Description
MINIATURE CIRCUIT BREAKER 240V 7
Request a Quote Datasheet
Description
MINIATURE CIRCUIT BREAKER 240V 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QOU370-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QOU370-ND
Circuit Breakers 4008-QOU370-ND
MINIATURE CIRCUIT BREAKER 240V 7

MINIATURE CIRCUIT BREAKER 240V 7

Buy Now Datasheet
Circuit Breaker, Thermal Magnetic, 3P, 70A; Product Range Square D By Schneider Electric - 16B2105 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 70A; Product Range Square D By Schneider Electric
16B2105
Circuit Breaker, Thermal Magnetic, 3P, 70A; Product Range Square D By Schneider Electric 16B2105
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 70A; Product Range:QO Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 70A; Product Range:QO Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57603916 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57603916
Molded Case Circuit Breaker 57603916
MINIATURE CIRCUIT BREAKER, QOU SERIES, 70 AMP, 240 VAC, 3 POLE, 10 KA, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, QOU SERIES, 70 AMP, 240 VAC, 3 POLE, 10 KA, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-QOU370-ND 16B2105 57603916
Product Name Circuit Breakers Circuit Breaker, Thermal Magnetic, 3P, 70A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated Current 70 amps 70 amps 70 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data