MINIATURE CIRCUIT BREAKER 120/24
MINIATURE CIRCUIT BREAKER, QOU SERIES, 45 AMP, 120/240 VAC, 2 POLE, 10 KA, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 45A; Product Range:QO Series; Current Rating:45A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QOU245-ND | 57612019 | 16B2042 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker | Circuit Breaker, Thermal Magnetic, 2P, 45A; Product Range Square D By Schneider Electric |
| Rated Current | 45 amps | 45 amps | 45 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Other; (Lever) |