Schneider Electric Circuit Breakers QOU135

Description
MINIATURE CIRCUIT BREAKER 120/24
Request a Quote Datasheet
Description
MINIATURE CIRCUIT BREAKER 120/24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QOU135-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QOU135-ND
Circuit Breakers 4008-QOU135-ND
MINIATURE CIRCUIT BREAKER 120/24

MINIATURE CIRCUIT BREAKER 120/24

Buy Now Datasheet
Molded Case Circuit Breaker - 57611471 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57611471
Molded Case Circuit Breaker 57611471
MINIATURE CIRCUIT BREAKER, QOU SERIES, 35 AMP, 120/240 VAC, 1 POLE, 10 KA, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, QOU SERIES, 35 AMP, 120/240 VAC, 1 POLE, 10 KA, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Magnetic, 1P, 35A; Product Range Square D By Schneider Electric - 16B1989 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 35A; Product Range Square D By Schneider Electric
16B1989
Circuit Breaker, Thermal Magnetic, 1P, 35A; Product Range Square D By Schneider Electric 16B1989
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 35A; Product Range:QO Series; Current Rating:35A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 35A; Product Range:QO Series; Current Rating:35A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage Max:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-QOU135-ND 57611471 16B1989
Product Name Circuit Breakers Molded Case Circuit Breaker Circuit Breaker, Thermal Magnetic, 1P, 35A; Product Range Square D By Schneider Electric
Rated Current 35 amps 35 amps 35 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Text for Mounting Chassis Mount DIN Rail
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data