SCHURTER Inc Circuit Breakers - 4410.0065 4410.0065

Description
Manufacturer: Schurter Inc. Win Source Part Number: 1027268-4410.0065 Current Rating: 6A Voltage Rating - AC: 240V Voltage Rating - DC: 28V Mounting: Panel Mount Actuator Type: Push-Push Number of Poles: 1 Breaker Type: Thermal Magnetic Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 1027268-4410.0065 Current Rating: 6A Voltage Rating - AC: 240V Voltage Rating - DC: 28V Mounting: Panel Mount Actuator Type: Push-Push Number of Poles: 1 Breaker Type: Thermal Magnetic Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4410.0065 - 4410.0065 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 4410.0065
4410.0065
Circuit Breakers - 4410.0065 4410.0065
Manufacturer: Schurter Inc. Win Source Part Number: 1027268-4410.0065 Current Rating: 6A Voltage Rating - AC: 240V Voltage Rating - DC: 28V Mounting: Panel Mount Actuator Type: Push-Push Number of Poles: 1 Breaker Type: Thermal Magnetic Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Schurter Inc.
Win Source Part Number: 1027268-4410.0065
Current Rating: 6A
Voltage Rating - AC: 240V
Voltage Rating - DC: 28V
Mounting: Panel Mount
Actuator Type: Push-Push
Number of Poles: 1
Breaker Type: Thermal Magnetic
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now
Circuit Breakers - TMF12-211-6-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
TMF12-211-6-ND
Circuit Breakers TMF12-211-6-ND
Circuit Breaker Thermal Magnetic 6A 240V AC 28V DC Push-Push Panel Mount

Circuit Breaker Thermal Magnetic 6A 240V AC 28V DC Push-Push Panel Mount

Buy Now Datasheet
CIR BRKR THRMMAG 6A 240VAC 28VDC - 685-4410.0065 - Utmel Electronic Limited
Hong Kong, China
CIR BRKR THRMMAG 6A 240VAC 28VDC
685-4410.0065
CIR BRKR THRMMAG 6A 240VAC 28VDC 685-4410.0065
CIR BRKR THRMMAG 6A 240VAC 28VDC

CIR BRKR THRMMAG 6A 240VAC 28VDC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4410.0065 TMF12-211-6-ND 685-4410.0065
Product Name Circuit Breakers - 4410.0065 Circuit Breakers CIR BRKR THRMMAG 6A 240VAC 28VDC
Rated AC Voltage 240 volts 240 volts
Rated DC Voltage 28 volts 28 volts
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
MCBs - 1444720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - 486-2401-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details