The Chassis, Data Line Surge Protection Module (part number 42J8536) is designed for use with 1U replaceable data-line surge protection modules, specifically for network and telecommunications applications. It features a compact design with dimensions of 3.27 inches in depth, 1.73 inches in height, and a maximum width of 4.02 inches. The chassis is constructed in black and weighs 0.66 pounds (0.3 kg). This product is certified by TvúV and VDE, ensuring compliance with relevant safety standards. It operates effectively in ambient temperatures ranging from 5¬8F to 113¬8F (-15¬8C to 45¬8C) and can be used at altitudes up to 10,000 feet. The relative humidity for operation is between 0% and 95%. The chassis is part of a sustainable product line, being RoHS compliant and free of SVHC substances. It comes with a lifetime warranty, indicating a commitment to durability and reliability. This product is suitable for engineers looking for a robust solution for surge protection in data line applications.
CHASSIS, DATA LINE SURGE PROTECTN MODULE; For Use With:1U Replaceable Data-Line Surge Protection Modules; Accessory Type:Chassis; Product Range:-; Applications:Network
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 42J8536 |
| Product Name | Chassis, Data Line Surge Protectn Module; For Use With Apc |
| Regulatory Compliance | RoHS Compliant |