ifm efector inc. Switched-mode power supply 24 V DC DN4034

Description
For the regulated power supply for controllers, sensors, actuators, and industrial electronics High efficiency for low power loss High mains buffering time Space-saving design High power reserves From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
For the regulated power supply for controllers, sensors, actuators, and industrial electronics High efficiency for low power loss High mains buffering time Space-saving design High power reserves From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switched-mode power supply 24 V DC - DN4034 - ifm efector inc.
Malvern, PA, United States
Switched-mode power supply 24 V DC
DN4034
Switched-mode power supply 24 V DC DN4034
For the regulated power supply for controllers, sensors, actuators, and industrial electronics High efficiency for low power loss High mains buffering time Space-saving design High power reserves From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the regulated power supply for controllers, sensors, actuators, and industrial electronics
  • High efficiency for low power loss
  • High mains buffering time
  • Space-saving design
  • High power reserves

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Switched-mode power supply 24 V DC - DN4034 - ifm electronic gmbh
Essen, Germany
Switched-mode power supply 24 V DC
DN4034
Switched-mode power supply 24 V DC DN4034
For the regulated power supply for controllers, sensors, actuators, and industrial electronics Low power loss thanks to high efficiency High mains buffering time Particularly space-saving design High power reserves
  • For the regulated power supply for controllers, sensors, actuators, and industrial electronics
  • Low power loss thanks to high efficiency
  • High mains buffering time
  • Particularly space-saving design
  • High power reserves
Supplier's Site
Industrial, DIN Rail Power Supplies - 2330-DN4034-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2330-DN4034-ND
Industrial, DIN Rail Power Supplies 2330-DN4034-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
Switching Power Supplies - 723431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
723431
Switching Power Supplies 723431
ifm electronic DN4034

ifm electronic DN4034

Supplier's Site

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey RS Components, Ltd.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DN4034 DN4034 2330-DN4034-ND 723431
Product Name Switched-mode power supply 24 V DC Switched-mode power supply 24 V DC Industrial, DIN Rail Power Supplies Switching Power Supplies
Type DC Power Supply DC Power Supply 1
Technology Switching Power Supply Switching Power Supply
Form Factor DIN Rail DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) 70 C (158 F)
DC Output Voltage 24.0 to 28.0 volts 24.0 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 2330-AC1422-ND - DigiKey
Specs
Type 1
Operating Temperature 0 to 60 C (32 to 140 F)
DC Input Voltage 18.0 to 32.0 volts
View Details
Industrial, DIN Rail Power Supplies - 2330-AC5215-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 26.5 to 31.6 volts
View Details