Schneider Electric Digital Power Meter, 4-Digit, 347Vac / 600Vac; No. Of Digits / Alpha Square D By Schneider Electric PM820

Description
DIGITAL POWER METER, 4-DIGIT, 347VAC / 600VAC; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage; Meter Range:1A to 5A / 0A to 10A / 0mV to 3.2mV / 0V to 600V / 0V to 347V; Digit Height:-; Panel Cutout Height:92mm RoHS Compliant: Yes
Datasheet
Description
DIGITAL POWER METER, 4-DIGIT, 347VAC / 600VAC; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage; Meter Range:1A to 5A / 0A to 10A / 0mV to 3.2mV / 0V to 600V / 0V to 347V; Digit Height:-; Panel Cutout Height:92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Power Meter, 4-Digit, 347Vac / 600Vac; No. Of Digits / Alpha Square D By Schneider Electric - 89H5544 - Newark, An Avnet Company
Chicago, IL, United States
Digital Power Meter, 4-Digit, 347Vac / 600Vac; No. Of Digits / Alpha Square D By Schneider Electric
89H5544
Digital Power Meter, 4-Digit, 347Vac / 600Vac; No. Of Digits / Alpha Square D By Schneider Electric 89H5544
DIGITAL POWER METER, 4-DIGIT, 347VAC / 600VAC; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage; Meter Range:1A to 5A / 0A to 10A / 0mV to 3.2mV / 0V to 600V / 0V to 347V; Digit Height:-; Panel Cutout Height:92mm RoHS Compliant: Yes

DIGITAL POWER METER, 4-DIGIT, 347VAC / 600VAC; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage; Meter Range:1A to 5A / 0A to 10A / 0mV to 3.2mV / 0V to 600V / 0V to 347V; Digit Height:-; Panel Cutout Height:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 89H5544
Product Name Digital Power Meter, 4-Digit, 347Vac / 600Vac; No. Of Digits / Alpha Square D By Schneider Electric
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers