SCHURTER Inc Circuit Breakers 4420.0221

Description
Circuit Breaker Thermal Magnetic 30A 480V AC 65V DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Thermal Magnetic 30A 480V AC 65V DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-2339-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2339-ND
Circuit Breakers 486-2339-ND
Circuit Breaker Thermal Magnetic 30A 480V AC 65V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 30A 480V AC 65V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breaker; 30 A; 480/277 VAC (1 Phase); 2; Thermal Magnetic; 50; Screw - 70160401 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker; 30 A; 480/277 VAC (1 Phase); 2; Thermal Magnetic; 50; Screw
70160401
Circuit Breaker; 30 A; 480/277 VAC (1 Phase); 2; Thermal Magnetic; 50; Screw 70160401
Heavy-Duty Bayonet Knob Fuse Holders, Black Thermoset Body Material Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use. It’s applications for Industrial machines, automation, aircondition and ventilation, transformers, power supplies, telecom systems, computer systems, test systems and medical equipments.

Heavy-Duty Bayonet Knob Fuse Holders, Black Thermoset Body Material
Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use.
It’s applications for Industrial machines, automation, aircondition and ventilation, transformers, power supplies, telecom systems, computer systems, test systems and medical equipments.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 486-2339-ND 70160401
Product Name Circuit Breakers Circuit Breaker; 30 A; 480/277 VAC (1 Phase); 2; Thermal Magnetic; 50; Screw
Rated Current 30 amps 30 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-3-1REG4-61-4-8-20-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Circuit Breakers - 486-3849-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers