APC by Schneider Electric Surge Suppressor; 8; 1.8 Meter Tel Cable (2), User Manual; 1.8 lbs.; PER8T

Description
Surge Suppressor, 6 Outlets, 1 ns Time Response, 2 ft. Length, 0.6 lbs. Weight Basic surge protection at an affordable price. Surge suppressor with 8 outlets.
Datasheet
Description
Surge Suppressor, 6 Outlets, 1 ns Time Response, 2 ft. Length, 0.6 lbs. Weight Basic surge protection at an affordable price. Surge suppressor with 8 outlets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor; 8; 1.8 Meter Tel Cable (2), User Manual; 1.8 lbs.; - 70125473 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge Suppressor; 8; 1.8 Meter Tel Cable (2), User Manual; 1.8 lbs.;
70125473
Surge Suppressor; 8; 1.8 Meter Tel Cable (2), User Manual; 1.8 lbs.; 70125473
Surge Suppressor, 6 Outlets, 1 ns Time Response, 2 ft. Length, 0.6 lbs. Weight Basic surge protection at an affordable price. Surge suppressor with 8 outlets.

Surge Suppressor, 6 Outlets, 1 ns Time Response, 2 ft. Length, 0.6 lbs. Weight
Basic surge protection at an affordable price.
Surge suppressor with 8 outlets.

Supplier's Site
Surge Suppressor; No. Of Outlets Apc - 85H3356 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor; No. Of Outlets Apc
85H3356
Surge Suppressor; No. Of Outlets Apc 85H3356
SURGE SUPPRESSOR; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:240J; Product Range:SurgeArrest Essential RoHS Compliant: Yes

SURGE SUPPRESSOR; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:240J; Product Range:SurgeArrest Essential RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70125473 85H3356
Product Name Surge Suppressor; 8; 1.8 Meter Tel Cable (2), User Manual; 1.8 lbs.; Surge Suppressor; No. Of Outlets Apc
Number of Outlets 8 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587T24B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 24
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685428 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 9
Outlets Type f - german schuko
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details