APC by Schneider Electric Surge Suppressor; No. Of Outlets Apc PER7T

Description
SURGE SUPPRESSOR; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:840J; External Depth:267mm RoHS Compliant: Yes
Datasheet
Description
SURGE SUPPRESSOR; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:840J; External Depth:267mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor; No. Of Outlets Apc - 49H9757 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor; No. Of Outlets Apc
49H9757
Surge Suppressor; No. Of Outlets Apc 49H9757
SURGE SUPPRESSOR; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:840J; External Depth:267mm RoHS Compliant: Yes

SURGE SUPPRESSOR; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:840J; External Depth:267mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surge Suppressor; 7; 1.8 Meter Tel Cable (2), User Manual; 1.8 lbs.; - 70125401 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge Suppressor; 7; 1.8 Meter Tel Cable (2), User Manual; 1.8 lbs.;
70125401
Surge Suppressor; 7; 1.8 Meter Tel Cable (2), User Manual; 1.8 lbs.; 70125401
Surge Suppressor, 4 Outlets, 4 ft. Cord, 1 ms Response Time Basic surge protection at an affordable price. Surge suppressor with 7 outlets.

Surge Suppressor, 4 Outlets, 4 ft. Cord, 1 ms Response Time
Basic surge protection at an affordable price.
Surge suppressor with 7 outlets.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 49H9757 70125401
Product Name Surge Suppressor; No. Of Outlets Apc Surge Suppressor; 7; 1.8 Meter Tel Cable (2), User Manual; 1.8 lbs.;
Number of Outlets 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685500 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type e - french
View Details
United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 13.0 amps
View Details
PDUs and Outlet Strips - 1584T8A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details