Juno Lighting Group Pendant Light Fixture P88MPLA2-STN-AMS

Description
AMBER STORM GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH 9 1/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE CHARLOTTE LAMP VOLTAGE 12 V WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER, LED CAPABLE DIMMABLE ELECTRONIC TRANSFORMER COLOR TEMPERATURE 2700 DEG K P88 MODEL
Datasheet
Description
AMBER STORM GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH 9 1/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE CHARLOTTE LAMP VOLTAGE 12 V WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER, LED CAPABLE DIMMABLE ELECTRONIC TRANSFORMER COLOR TEMPERATURE 2700 DEG K P88 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P88MPLA2-STN-AMS - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
P88MPLA2-STN-AMS
Pendant Light Fixture P88MPLA2-STN-AMS
AMBER STORM GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH 9 1/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE CHARLOTTE LAMP VOLTAGE 12 V WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER, LED CAPABLE DIMMABLE ELECTRONIC TRANSFORMER COLOR TEMPERATURE 2700 DEG K P88 MODEL
  • AMBER STORM GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 1/4 INCH
  • 9 1/4 INCH
  • 78 INCH WIRE LENGTH
  • UL 2108, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 5 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE CHARLOTTE
  • LAMP VOLTAGE 12 V
  • WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER, LED CAPABLE DIMMABLE ELECTRONIC TRANSFORMER
  • COLOR TEMPERATURE 2700 DEG K
  • P88 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P88MPLA2-STN-AMS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details