SUNDAE GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 1/4 INCH
9 1/4 INCH
78 INCH WIRE LENGTH
UL 2108, CSA C22.2, ETL APPROVAL
1 LAMP(S)
5 W WATTAGE
YES LAMP INCLUDED
LED LAMP TYPE
ALFA[T], JUNO[R] BRAND
STYLE CHARLOTTE
LAMP VOLTAGE 12 V
WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER, LED CAPABLE DIMMABLE ELECTRONIC TRANSFORMER
COLOR TEMPERATURE 2700 DEG K
P88 MODEL
Juno Lighting Group
Done
Datasheet
Description
SUNDAE GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 1/4 INCH
9 1/4 INCH
78 INCH WIRE LENGTH
UL 2108, CSA C22.2, ETL APPROVAL
1 LAMP(S)
5 W WATTAGE
YES LAMP INCLUDED
LED LAMP TYPE
ALFA[T], JUNO[R] BRAND
STYLE CHARLOTTE
LAMP VOLTAGE 12 V
WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER, LED CAPABLE DIMMABLE ELECTRONIC TRANSFORMER
COLOR TEMPERATURE 2700 DEG K
P88 MODEL
SUNDAE GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 1/4 INCH
9 1/4 INCH
78 INCH WIRE LENGTH
UL 2108, CSA C22.2, ETL APPROVAL
1 LAMP(S)
5 W WATTAGE
YES LAMP INCLUDED
LED LAMP TYPE
ALFA[T], JUNO[R] BRAND
STYLE CHARLOTTE
LAMP VOLTAGE 12 V
WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER, LED CAPABLE DIMMABLE ELECTRONIC TRANSFORMER
COLOR TEMPERATURE 2700 DEG K
P88 MODEL
SUNDAE GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 1/4 INCH
9 1/4 INCH
78 INCH WIRE LENGTH
UL 2108, CSA C22.2, ETL APPROVAL
1 LAMP(S)
5 W WATTAGE
YES LAMP INCLUDED
LED LAMP TYPE
ALFA[T], JUNO[R] BRAND
STYLE CHARLOTTE
LAMP VOLTAGE 12 V
WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER, LED CAPABLE DIMMABLE ELECTRONIC TRANSFORMER