Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim P800SC-P38-BS

Description
STRAIGHT CUT CONE TYPE 7 3/8 INCH DIA X 12 1/8 INCH H SIZE SATIN BLACK ALZAK[R] CONE FINISH INDY[T] P8RA SERIES INCANDESCENT INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 45 TO 150 W, PAR38 Q150 TO Q250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P800SC-P38 MODEL
Datasheet
Description
STRAIGHT CUT CONE TYPE 7 3/8 INCH DIA X 12 1/8 INCH H SIZE SATIN BLACK ALZAK[R] CONE FINISH INDY[T] P8RA SERIES INCANDESCENT INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 45 TO 150 W, PAR38 Q150 TO Q250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P800SC-P38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - P800SC-P38-BS - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
P800SC-P38-BS
Incandescent/Fluorescent/Hid Recessed Trim P800SC-P38-BS
STRAIGHT CUT CONE TYPE 7 3/8 INCH DIA X 12 1/8 INCH H SIZE SATIN BLACK ALZAK[R] CONE FINISH INDY[T] P8RA SERIES INCANDESCENT INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 45 TO 150 W, PAR38 Q150 TO Q250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P800SC-P38 MODEL
  • STRAIGHT CUT CONE TYPE
  • 7 3/8 INCH DIA X 12 1/8 INCH H SIZE
  • SATIN BLACK ALZAK[R] CONE FINISH
  • INDY[T] P8RA SERIES INCANDESCENT INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 45 TO 150 W, PAR38 Q150 TO Q250 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • P800SC-P38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P800SC-P38-BS
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details