ANGLE CUT CONE TYPE
7 3/8 INCH DIA X 12 1/8 INCH H SIZE
WHITE ALZAK[R] CONE FINISH
INDY[T] P8RA SERIES INCANDESCENT INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 45 TO 150 W, PAR38 Q150 TO Q250 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P800AC-P38 MODEL
Juno Lighting Group
Done
Datasheet
Description
ANGLE CUT CONE TYPE
7 3/8 INCH DIA X 12 1/8 INCH H SIZE
WHITE ALZAK[R] CONE FINISH
INDY[T] P8RA SERIES INCANDESCENT INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 45 TO 150 W, PAR38 Q150 TO Q250 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P800AC-P38 MODEL
ANGLE CUT CONE TYPE
7 3/8 INCH DIA X 12 1/8 INCH H SIZE
WHITE ALZAK[R] CONE FINISH
INDY[T] P8RA SERIES INCANDESCENT INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 45 TO 150 W, PAR38 Q150 TO Q250 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P800AC-P38 MODEL
ANGLE CUT CONE TYPE
7 3/8 INCH DIA X 12 1/8 INCH H SIZE
WHITE ALZAK[R] CONE FINISH
INDY[T] P8RA SERIES INCANDESCENT INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 45 TO 150 W, PAR38 Q150 TO Q250 W INCANDESCENT LAMP TYPE