APC by Schneider Electric Suppressors, Outlet; No. Of Outlets Apc P7V

Description
SUPPRESSORS, OUTLET; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:840J; Product Range:SurgeArrest EssentialRoHS Compliant: Yes
Datasheet
Description
SUPPRESSORS, OUTLET; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:840J; Product Range:SurgeArrest EssentialRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors, Outlet; No. Of Outlets Apc - 09J4763 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors, Outlet; No. Of Outlets Apc
09J4763
Suppressors, Outlet; No. Of Outlets Apc 09J4763
SUPPRESSORS, OUTLET; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:840J; Product Range:SurgeArrest EssentialRoHS Compliant: Yes

SUPPRESSORS, OUTLET; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:840J; Product Range:SurgeArrest EssentialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 09J4763
Product Name Suppressors, Outlet; No. Of Outlets Apc
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587H10D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 296264 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
Free Standing power strip with Quick Charge - OME003.3A1U1C.4 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 12.0 amps
View Details