APC by Schneider Electric Surge Suppressor; SurgeArrest; 7 Outlet; 120V; 4ft cord P7GB

Description
Features: <330 V Let Through Voltage Rating 490 Joules Surge Energy Rating Six and Seven NEMA 5-15R Outlets 120 V Nominal Input Voltage 50/60 Hz Operating Frequency NEMA 5-15-P Input Connection 15 A Maximum Line Current 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz) 10 kA Peak Current Normal Mode Transformer Spaced Outlets 30 kA Peak Current Common Mode CSA, UL 1449 (and UL 1363 for P7T) UL 1449 TVSS Rating Lifetime Standard Warranty $10-25K Lifetime Equipment Protection Policy
Datasheet
Description
Features: <330 V Let Through Voltage Rating 490 Joules Surge Energy Rating Six and Seven NEMA 5-15R Outlets 120 V Nominal Input Voltage 50/60 Hz Operating Frequency NEMA 5-15-P Input Connection 15 A Maximum Line Current 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz) 10 kA Peak Current Normal Mode Transformer Spaced Outlets 30 kA Peak Current Common Mode CSA, UL 1449 (and UL 1363 for P7T) UL 1449 TVSS Rating Lifetime Standard Warranty $10-25K Lifetime Equipment Protection Policy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor; SurgeArrest; 7 Outlet; 120V; 4ft cord - 70125197 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge Suppressor; SurgeArrest; 7 Outlet; 120V; 4ft cord
70125197
Surge Suppressor; SurgeArrest; 7 Outlet; 120V; 4ft cord 70125197
Features: <330 V Let Through Voltage Rating 490 Joules Surge Energy Rating Six and Seven NEMA 5-15R Outlets 120 V Nominal Input Voltage 50/60 Hz Operating Frequency NEMA 5-15-P Input Connection 15 A Maximum Line Current 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz) 10 kA Peak Current Normal Mode Transformer Spaced Outlets 30 kA Peak Current Common Mode CSA, UL 1449 (and UL 1363 for P7T) UL 1449 TVSS Rating Lifetime Standard Warranty $10-25K Lifetime Equipment Protection Policy

Features:

  • <330 V Let Through Voltage Rating
  • 490 Joules Surge Energy Rating
  • Six and Seven NEMA 5-15R Outlets
  • 120 V Nominal Input Voltage
  • 50/60 Hz Operating Frequency
  • NEMA 5-15-P Input Connection
  • 15 A Maximum Line Current
  • 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz)
  • 10 kA Peak Current Normal Mode
  • Transformer Spaced Outlets
  • 30 kA Peak Current Common Mode
  • CSA, UL 1449 (and UL 1363 for P7T)
  • UL 1449 TVSS Rating
  • Lifetime Standard Warranty
  • $10-25K Lifetime Equipment Protection Policy
Supplier's Site
Power-Saving Surgearrest Surge Suppressor Strip; No. Of Outlets Apc - 57R7009 - Newark, An Avnet Company
Chicago, IL, United States
Power-Saving Surgearrest Surge Suppressor Strip; No. Of Outlets Apc
57R7009
Power-Saving Surgearrest Surge Suppressor Strip; No. Of Outlets Apc 57R7009
POWER-SAVING SURGEARREST SURGE SUPPRESSOR STRIP; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.2m; Peak Surge Current:72kA; Energy Rating:1080J RoHS Compliant: Yes

POWER-SAVING SURGEARREST SURGE SUPPRESSOR STRIP; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.2m; Peak Surge Current:72kA; Energy Rating:1080J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70125197 57R7009
Product Name Surge Suppressor; SurgeArrest; 7 Outlet; 120V; 4ft cord Power-Saving Surgearrest Surge Suppressor Strip; No. Of Outlets Apc
Voltage 400 V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685459 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type e - french
View Details
PDUs and Outlet Strips - 1584SR - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Current 15.0 amps
Unit Type Receptacle
View Details
6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details