APC by Schneider Electric Apc Essential 6-Outlet Surgearrest Wall Tap With Dual Usb Ports; No. Of Outlets Apc P6WU2

Description
APC Essential 6-Outlet SurgeArrest Wall Tap with Dual USB Ports; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:72kA; Energy Rating:1080J RoHS Compliant: Yes
Description
APC Essential 6-Outlet SurgeArrest Wall Tap with Dual USB Ports; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:72kA; Energy Rating:1080J RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Apc Essential 6-Outlet Surgearrest Wall Tap With Dual Usb Ports; No. Of Outlets Apc - 31AC3892 - Newark, An Avnet Company
Chicago, IL, United States
Apc Essential 6-Outlet Surgearrest Wall Tap With Dual Usb Ports; No. Of Outlets Apc
31AC3892
Apc Essential 6-Outlet Surgearrest Wall Tap With Dual Usb Ports; No. Of Outlets Apc 31AC3892
APC Essential 6-Outlet SurgeArrest Wall Tap with Dual USB Ports; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:72kA; Energy Rating:1080J RoHS Compliant: Yes

APC Essential 6-Outlet SurgeArrest Wall Tap with Dual USB Ports; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:72kA; Energy Rating:1080J RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 31AC3892
Product Name Apc Essential 6-Outlet Surgearrest Wall Tap With Dual Usb Ports; No. Of Outlets Apc
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585T11B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details
6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685425 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type f - german schuko
View Details
C-clamp Power Socket 2 outlets - OM-2A - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details