No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:3ft; Peak Surge Current:72kA; Energy Rating:1080J; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 31AC3887 |
| Product Name | No. Of Outlets Apc |
| Number of Outlets | 6 |