Juno Lighting Group Pendant Light Fixture P68QJLA2-BRZ-AMS

Description
AMBER STORM ETCHED GLASS MATERIAL VINTAGE BRONZE FINISH 4 1/2 INCH 7 1/2 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE TEARDROP LAMP VOLTAGE 12 V WITH QUICK JACK ADAPTER COLOR TEMPERATURE 2700 DEG K P68 MODEL
Datasheet
Description
AMBER STORM ETCHED GLASS MATERIAL VINTAGE BRONZE FINISH 4 1/2 INCH 7 1/2 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE TEARDROP LAMP VOLTAGE 12 V WITH QUICK JACK ADAPTER COLOR TEMPERATURE 2700 DEG K P68 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P68QJLA2-BRZ-AMS - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
P68QJLA2-BRZ-AMS
Pendant Light Fixture P68QJLA2-BRZ-AMS
AMBER STORM ETCHED GLASS MATERIAL VINTAGE BRONZE FINISH 4 1/2 INCH 7 1/2 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE TEARDROP LAMP VOLTAGE 12 V WITH QUICK JACK ADAPTER COLOR TEMPERATURE 2700 DEG K P68 MODEL
  • AMBER STORM ETCHED GLASS MATERIAL
  • VINTAGE BRONZE FINISH
  • 4 1/2 INCH
  • 7 1/2 INCH
  • 78 INCH WIRE LENGTH
  • UL 2108, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 5 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE TEARDROP
  • LAMP VOLTAGE 12 V
  • WITH QUICK JACK ADAPTER
  • COLOR TEMPERATURE 2700 DEG K
  • P68 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P68QJLA2-BRZ-AMS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details