Juno Lighting Group Pendant Light Fixture P61QJLA3-STN-OPL

Description
OPAL GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 5 1/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM DOME LAMP VOLTAGE 12 V WITH QUICK JACK ADAPTER COLOR TEMPERATURE 3000 DEG K P61 MODEL
Datasheet
Description
OPAL GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 5 1/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM DOME LAMP VOLTAGE 12 V WITH QUICK JACK ADAPTER COLOR TEMPERATURE 3000 DEG K P61 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P61QJLA3-STN-OPL - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
P61QJLA3-STN-OPL
Pendant Light Fixture P61QJLA3-STN-OPL
OPAL GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 5 1/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM DOME LAMP VOLTAGE 12 V WITH QUICK JACK ADAPTER COLOR TEMPERATURE 3000 DEG K P61 MODEL
  • OPAL GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 INCH
  • 5 1/4 INCH
  • 78 INCH WIRE LENGTH
  • UL 2108, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 5 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE MEDIUM DOME
  • LAMP VOLTAGE 12 V
  • WITH QUICK JACK ADAPTER
  • COLOR TEMPERATURE 3000 DEG K
  • P61 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P61QJLA3-STN-OPL
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details