Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim P600A-P38-BL

Description
ANGLE CUT CONE TYPE 6 INCH DIA X 9 1/8 INCH H SIZE SPECULAR BLACK ALZAK[R] CONE FINISH INDY[T] P6A SERIES INCANDESCENT INTERNALLY ADJUSTABLE HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40 TO 75 W, PAR20 50 W, PAR30 50 TO 75 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P600A-P38 MODEL
Datasheet
Description
ANGLE CUT CONE TYPE 6 INCH DIA X 9 1/8 INCH H SIZE SPECULAR BLACK ALZAK[R] CONE FINISH INDY[T] P6A SERIES INCANDESCENT INTERNALLY ADJUSTABLE HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40 TO 75 W, PAR20 50 W, PAR30 50 TO 75 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P600A-P38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - P600A-P38-BL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
P600A-P38-BL
Incandescent/Fluorescent/Hid Recessed Trim P600A-P38-BL
ANGLE CUT CONE TYPE 6 INCH DIA X 9 1/8 INCH H SIZE SPECULAR BLACK ALZAK[R] CONE FINISH INDY[T] P6A SERIES INCANDESCENT INTERNALLY ADJUSTABLE HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40 TO 75 W, PAR20 50 W, PAR30 50 TO 75 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P600A-P38 MODEL
  • ANGLE CUT CONE TYPE
  • 6 INCH DIA X 9 1/8 INCH H SIZE
  • SPECULAR BLACK ALZAK[R] CONE FINISH
  • INDY[T] P6A SERIES INCANDESCENT INTERNALLY ADJUSTABLE HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR16 40 TO 75 W, PAR20 50 W, PAR30 50 TO 75 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • P600A-P38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P600A-P38-BL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details