OPEN REFLECTOR TYPE
6 1/8 INCH DIA X 8 3/4 INCH H SIZE
SATIN PEWTER ALZAK[R] REFLECTOR FINISH
INDY[T] P6 SERIES INCANDESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 50 TO 75 W, PAR38 45 TO 250 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P600-P38 MODEL
Juno Lighting Group
Done
Datasheet
Description
OPEN REFLECTOR TYPE
6 1/8 INCH DIA X 8 3/4 INCH H SIZE
SATIN PEWTER ALZAK[R] REFLECTOR FINISH
INDY[T] P6 SERIES INCANDESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 50 TO 75 W, PAR38 45 TO 250 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P600-P38 MODEL
OPEN REFLECTOR TYPE
6 1/8 INCH DIA X 8 3/4 INCH H SIZE
SATIN PEWTER ALZAK[R] REFLECTOR FINISH
INDY[T] P6 SERIES INCANDESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 50 TO 75 W, PAR38 45 TO 250 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P600-P38 MODEL
OPEN REFLECTOR TYPE
6 1/8 INCH DIA X 8 3/4 INCH H SIZE
SATIN PEWTER ALZAK[R] REFLECTOR FINISH
INDY[T] P6 SERIES INCANDESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 50 TO 75 W, PAR38 45 TO 250 W INCANDESCENT LAMP TYPE