APC by Schneider Electric No. Of Outlets Apc P4GC

Description
No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:72kA; Energy Rating:1080J; Product Range:- RoHS Compliant: Yes
Datasheet
Description
No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:72kA; Energy Rating:1080J; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Outlets Apc - 80R4011 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Outlets Apc
80R4011
No. Of Outlets Apc 80R4011
No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:72kA; Energy Rating:1080J; Product Range:- RoHS Compliant: Yes

No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:72kA; Energy Rating:1080J; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 80R4011
Product Name No. Of Outlets Apc
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587H11D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 296292 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
Edge Mount Power Socket 2 outlets with USB & USB-C - OM-2A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details