OPEN DEEP CONE TYPE
4 1/2 INCH DIA X 7 1/2 INCH H SIZE
SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] P4D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 50 TO 75 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P400SC-P30 MODEL
Juno Lighting Group
Done
Datasheet
Description
OPEN DEEP CONE TYPE
4 1/2 INCH DIA X 7 1/2 INCH H SIZE
SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] P4D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 50 TO 75 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P400SC-P30 MODEL
Incandescent/Fluorescent/Hid Recessed Trim
P4D-ODC-CS
Incandescent/Fluorescent/Hid Recessed Trim
P4D-ODC-CS
OPEN DEEP CONE TYPE
4 1/2 INCH DIA X 7 1/2 INCH H SIZE
SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] P4D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 50 TO 75 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P400SC-P30 MODEL
OPEN DEEP CONE TYPE
4 1/2 INCH DIA X 7 1/2 INCH H SIZE
SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] P4D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON