Juno Lighting Group Pendant Light Fixture P47MP3LA3-STN-BLZ

Description
BLIZZARD GLASS SHADE MATERIAL SATIN NICKEL FINISH 6 1/4 INCH 7 3/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE FARGO LAMP VOLTAGE 12 V WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER COLOR TEMPERATURE 3000 DEG K P47 MODEL
Datasheet
Description
BLIZZARD GLASS SHADE MATERIAL SATIN NICKEL FINISH 6 1/4 INCH 7 3/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE FARGO LAMP VOLTAGE 12 V WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER COLOR TEMPERATURE 3000 DEG K P47 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P47MP3LA3-STN-BLZ - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
P47MP3LA3-STN-BLZ
Pendant Light Fixture P47MP3LA3-STN-BLZ
BLIZZARD GLASS SHADE MATERIAL SATIN NICKEL FINISH 6 1/4 INCH 7 3/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE FARGO LAMP VOLTAGE 12 V WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER COLOR TEMPERATURE 3000 DEG K P47 MODEL
  • BLIZZARD GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 6 1/4 INCH
  • 7 3/4 INCH
  • 78 INCH WIRE LENGTH
  • UL 2108, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 5 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE FARGO
  • LAMP VOLTAGE 12 V
  • WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER
  • COLOR TEMPERATURE 3000 DEG K
  • P47 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P47MP3LA3-STN-BLZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details